Adam Technologies, Inc. RF Antennas ANT-190541B97

Description
1.45GHz 2G, 3G PCB Trace RF Antenna 800MHz ~ 2.1GHz 1.5dBi, 2dBi IPEX Adhesive
Request a Quote Datasheet
Description
1.45GHz 2G, 3G PCB Trace RF Antenna 800MHz ~ 2.1GHz 1.5dBi, 2dBi IPEX Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2057-ANT-190541B97-ND - DigiKey
Thief River Falls, MN, United States
1.45GHz 2G, 3G PCB Trace RF Antenna 800MHz ~ 2.1GHz 1.5dBi, 2dBi IPEX Adhesive

1.45GHz 2G, 3G PCB Trace RF Antenna 800MHz ~ 2.1GHz 1.5dBi, 2dBi IPEX Adhesive

Buy Now Datasheet
RF ANT. 3G/2G, OMNI-DIRECTIONAL,

RF ANT. 3G/2G, OMNI-DIRECTIONAL,

Supplier's Site Datasheet
Antennas - ANT-190541B97 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF ANT. 3G/2G, OMNI-DIRECTIONAL,

RF ANT. 3G/2G, OMNI-DIRECTIONAL,

Buy Now
RF Antennas - ANT-190541B97 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-190541B97
RF Antennas ANT-190541B97
1.45GHz 2G, 3G PCB Trace RF Antenna 800MHz ~ 2.1GHz 1.5dBi, 2dBi IPEX Adhesive

1.45GHz 2G, 3G PCB Trace RF Antenna 800MHz ~ 2.1GHz 1.5dBi, 2dBi IPEX Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Powell Electronics, Inc. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2057-ANT-190541B97-ND 1001-ANT-190541B97 ANT-190541B97 ANT-190541B97
Product Name RF Antennas Antennas Antennas RF Antennas
Applications Modem or Wireless Network; 2G, 3G Cellular or PCS Terminal; RF Testing 2G, 3G
Primary Frequency Range 1450.0 MHz
Gain 1.5 to 2 dB
VSWR 5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers