Adam Technologies, Inc. Antennas ANT-190061B77

Description
RF ANT, 4G/3G/2G, OMNI-DIRECTION
Request a Quote Datasheet
Description
RF ANT, 4G/3G/2G, OMNI-DIRECTION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-190061B77 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF ANT, 4G/3G/2G, OMNI-DIRECTION

RF ANT, 4G/3G/2G, OMNI-DIRECTION

Buy Now
RF Antennas - 2057-ANT-190061B77-ND - DigiKey
Thief River Falls, MN, United States
892MHz, 2.2GHz 2G, 3G, 4G, LPWA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -3.5dBi, 0.5dBi, 2dBi, 5dBi U.FL Adhesive

892MHz, 2.2GHz 2G, 3G, 4G, LPWA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -3.5dBi, 0.5dBi, 2dBi, 5dBi U.FL Adhesive

Buy Now Datasheet
RF ANT, 4G/3G/2G, OMNI-DIRECTION

RF ANT, 4G/3G/2G, OMNI-DIRECTION

Supplier's Site Datasheet
RF Antennas - ANT-190061B77 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-190061B77
RF Antennas ANT-190061B77
892MHz, 2.2GHz 2G, 3G, 4G, LPWA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -3.5dBi, 0.5dBi, 2dBi, 5dBi U.FL Adhesive

892MHz, 2.2GHz 2G, 3G, 4G, LPWA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -3.5dBi, 0.5dBi, 2dBi, 5dBi U.FL Adhesive

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey New Yorker Electronics Co., Inc. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-190061B77 2057-ANT-190061B77-ND 1001-ANT-190061B77 ANT-190061B77
Product Name Antennas RF Antennas Antennas RF Antennas
Applications Modem or Wireless Network; 2G, 3G, 4G, LPWA Cellular or PCS Terminal; RF Testing 2G, 3G, 4G, LPWA
Primary Frequency Range 892.0 to 2200.0 MHz
Gain -3.5 to 5 dB
VSWR 2.8 to 4.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Bilogical Antenna Kitt - AK-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details