AC-DC converter for board mounting, with universal input range of 90 to 264 VAC, single output of 27 VDC at 110 mA, 3 W output power, 3 kV isolation, and 80% typical efficiency. Package dimensions are L35.05 x W25.40 x H17.78 mm for the enclosed version, with free air convection cooling and a DAP UL 94V-0 case. Complies with EN 62368-1 safety standard and EN55032 EMI emission requirements. Operating ambient temperature range is -20 to +70°C, with derating of 2%/°C above 70°C.
AC-DC CONVERTER, ISOLATED, UNIVERSAL INPUT 90~264VAC, SINGLE OUTPUT, 27VDC OUTPUT VOLTAGE, 3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1001-AC003-S27 |
| Product Name | Power Supplies - Board Mount |
| Output Voltage | 27 volts |