Adafruit Industries 2.3 X 3.7 X .83 Tin Project Box; Enclosure Type Adafruit 97

Description
2.3" x 3.7" x .83" Tin Project Box; Enclosure Type:Small; Enclosure Material:-; External Height - Metric:21mm; External Width - Metric:95.25mm; External Depth - Metric:60mm; IP Rating:-; Body Color:-; NEMA Rating:-; Product Range:
Description
2.3" x 3.7" x .83" Tin Project Box; Enclosure Type:Small; Enclosure Material:-; External Height - Metric:21mm; External Width - Metric:95.25mm; External Depth - Metric:60mm; IP Rating:-; Body Color:-; NEMA Rating:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
2.3 X 3.7 X .83 Tin Project Box; Enclosure Type Adafruit - 53W6412 - Newark, An Avnet Company
Chicago, IL, United States
2.3 X 3.7 X .83 Tin Project Box; Enclosure Type Adafruit
53W6412
2.3 X 3.7 X .83 Tin Project Box; Enclosure Type Adafruit 53W6412
2.3" x 3.7" x .83" Tin Project Box; Enclosure Type:Small; Enclosure Material:-; External Height - Metric:21mm; External Width - Metric:95.25mm; External Depth - Metric:60mm; IP Rating:-; Body Color:-; NEMA Rating:-; Product Range:

2.3" x 3.7" x .83" Tin Project Box; Enclosure Type:Small; Enclosure Material:-; External Height - Metric:21mm; External Width - Metric:95.25mm; External Depth - Metric:60mm; IP Rating:-; Body Color:-; NEMA Rating:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 53W6412
Product Name 2.3 X 3.7 X .83 Tin Project Box; Enclosure Type Adafruit
Length 0.8268 inch (21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Pcb Box Enclosure, Abs, White; Enclosure Type Takachi - 84X0067 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 7.09 inch (180 mm)
Depth 4.92 inch (125 mm)
View Details