Adafruit Industries USB Cables 936

Description
Cable B Female to Mini B Male 1.04' (317.5mm)
Request a Quote Datasheet
Description
Cable B Female to Mini B Male 1.04' (317.5mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1528-1573-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1528-1573-ND
USB Cables 1528-1573-ND
Cable B Female to Mini B Male 1.04' (317.5mm)

Cable B Female to Mini B Male 1.04' (317.5mm)

Buy Now Datasheet
Cable Assemblies - USB Cables - 936 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
936
Cable Assemblies - USB Cables 936
CBL B RCPT TO MINI B PLUG 1.04'

CBL B RCPT TO MINI B PLUG 1.04'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1528-1573-ND 936
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers