Adafruit Industries USB Cables 908

Description
Cable A Female to A Male 1.12' (342.9mm) Shielded
Request a Quote Datasheet
Description
Cable A Female to A Male 1.12' (342.9mm) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1528-1571-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1528-1571-ND
USB Cables 1528-1571-ND
Cable A Female to A Male 1.12' (342.9mm) Shielded

Cable A Female to A Male 1.12' (342.9mm) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 908 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - USB Cables
908
Cable Assemblies - USB Cables 908
CABLE A RCPT TO A PLUG 1.12'

CABLE A RCPT TO A PLUG 1.12'

Supplier's Site
Computer Cable, Usb A Plug To A Rcpt, 10.2; Connector A Adafruit - 44W3482 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb A Plug To A Rcpt, 10.2; Connector A Adafruit
44W3482
Computer Cable, Usb A Plug To A Rcpt, 10.2; Connector A Adafruit 44W3482
COMPUTER CABLE, USB A PLUG TO A RCPT, 10.2"; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:259mm; Cable Length - Imperial:10.2"; USB Standard:-; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

COMPUTER CABLE, USB A PLUG TO A RCPT, 10.2"; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:259mm; Cable Length - Imperial:10.2"; USB Standard:-; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1528-1571-ND 908 44W3482
Product Name USB Cables Cable Assemblies - USB Cables Computer Cable, Usb A Plug To A Rcpt, 10.2; Connector A Adafruit
Product Type Serial; USB USB USB
Cable Length 1.12 ft (3.41 dm) 1.12 ft (3.41 dm) 0.8497 ft (2.59 dm)
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details