For Use With:-; External Height:175mm; External Width:125mm; External Depth:75mm; Enclosure Material:ABS; Body Color:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1528-905-ND | 62X8206 |
| Product Name | Boxes | For Use With Adafruit |
| Type | Junction Box | |
| Features | RoHS Compliant | |
| Length | 6.89 inch (175 mm) |