Adafruit Industries Evaluation, Development Board Enclosures 903

Description
X
Request a Quote Datasheet
Description
X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 1528-903-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
1528-903-ND
Evaluation, Development Board Enclosures 1528-903-ND
X

X

Buy Now Datasheet
For Use With Adafruit - 62X8205 - Newark, An Avnet Company
Chicago, IL, United States
For Use With Adafruit
62X8205
For Use With Adafruit 62X8205
For Use With:Arduino & Half Breadboard; External Height:110mm; External Width:80mm; External Depth:45mm; Enclosure Material:ABS; Body Color:-; Product Range:- RoHS Compliant: Yes

For Use With:Arduino & Half Breadboard; External Height:110mm; External Width:80mm; External Depth:45mm; Enclosure Material:ABS; Body Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1528-903-ND 62X8205
Product Name Evaluation, Development Board Enclosures For Use With Adafruit
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Compact Aluminum Desktop and Portable Instrument Enclosures - Minimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.51 to 2.76 inch (38.35 to 70.1 mm)
View Details
Boxes - 164-1418ER8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Hand Held Enclosures - 583246 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details