Adafruit Industries Resolution (Bits) Adafruit 856

Description
Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:-; Data Interface:SPI; Supply Voltage Type:-; Supply Voltage Min:-; Supply Voltage Max:-; ADC / DAC Case Style:-; No. of Pins:-; Operating Temperature Min:-; MSL:- RoHS Compliant: Yes
Description
Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:-; Data Interface:SPI; Supply Voltage Type:-; Supply Voltage Min:-; Supply Voltage Max:-; ADC / DAC Case Style:-; No. of Pins:-; Operating Temperature Min:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resolution (Bits) Adafruit - 46W0557 - Newark, An Avnet Company
Chicago, IL, United States
Resolution (Bits) Adafruit
46W0557
Resolution (Bits) Adafruit 46W0557
Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:-; Data Interface:SPI; Supply Voltage Type:-; Supply Voltage Min:-; Supply Voltage Max:-; ADC / DAC Case Style:-; No. of Pins:-; Operating Temperature Min:-; MSL:- RoHS Compliant: Yes

Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:-; Data Interface:SPI; Supply Voltage Type:-; Supply Voltage Min:-; Supply Voltage Max:-; ADC / DAC Case Style:-; No. of Pins:-; Operating Temperature Min:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 46W0557
Product Name Resolution (Bits) Adafruit
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details