Adafruit Industries Embedded Processors and Controllers - 852 852

Description
Manufacturer: Adafruit Industries LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126186-852 Length: 152.4 mm Height: 6.35 mm Weight: 45.359237 g Width: 88.9 mm Categories: Embedded Processors and Controllers Case / Package: SMA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Schedule B: 8544420000
Request a Quote
Description
Manufacturer: Adafruit Industries LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126186-852 Length: 152.4 mm Height: 6.35 mm Weight: 45.359237 g Width: 88.9 mm Categories: Embedded Processors and Controllers Case / Package: SMA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Schedule B: 8544420000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - 852 - 1126186-852 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - 852
1126186-852
Embedded Processors and Controllers - 852 1126186-852
Manufacturer: Adafruit Industries LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126186-852 Length: 152.4 mm Height: 6.35 mm Weight: 45.359237 g Width: 88.9 mm Categories: Embedded Processors and Controllers Case / Package: SMA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Schedule B: 8544420000

Manufacturer: Adafruit Industries LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1126186-852
Length: 152.4 mm
Height: 6.35 mm
Weight: 45.359237 g
Width: 88.9 mm
Categories: Embedded Processors and Controllers
Case / Package: SMA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Schedule B: 8544420000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1126186-852
Product Name Embedded Processors and Controllers - 852
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
16-bit Interface Transceiver IC - 704-CY74FCT16245TPVCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
 - 4007A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Interface module - 289-707 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details