Philips Emergency Lighting Ballasts for Linear Fluorescent Lamps B50Cold-Pak

Description
Linear fluorescent lamps serve as a mainstay in commercial, industrial and institutional lighting. Philips Bodine fluorescent emergency ballasts for linear lamps operate most single and bi-pin fluorescent lamps, including U-shaped, HO, VHO, circline and energy-saving, and 4-pin long compacts. They are compatible with electronic, standard, energy-saving and dimming AC ballasts. Philips Bodine emergency ballasts are UL Listed for factory or field installation, provide at least 90 minutes of code-required emergency lighting and produce up to 3500 lumens initial light output. Extreme temperatures; 1- or 2-lamp illumination Initial Light Output: Up to 1200 Lumens Illumination Time: 90 Minutes (standard) Ballast Temperature Rating: -20°C to +55°C Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 200 mA AC Input Power Rating: 16 W
Description
Linear fluorescent lamps serve as a mainstay in commercial, industrial and institutional lighting. Philips Bodine fluorescent emergency ballasts for linear lamps operate most single and bi-pin fluorescent lamps, including U-shaped, HO, VHO, circline and energy-saving, and 4-pin long compacts. They are compatible with electronic, standard, energy-saving and dimming AC ballasts. Philips Bodine emergency ballasts are UL Listed for factory or field installation, provide at least 90 minutes of code-required emergency lighting and produce up to 3500 lumens initial light output. Extreme temperatures; 1- or 2-lamp illumination Initial Light Output: Up to 1200 Lumens Illumination Time: 90 Minutes (standard) Ballast Temperature Rating: -20°C to +55°C Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 200 mA AC Input Power Rating: 16 W

Suppliers

Company
Product
Description
Supplier Links
Ballasts for Linear Fluorescent Lamps - B50Cold-Pak - Philips Emergency Lighting
Collierville, TN, USA
Ballasts for Linear Fluorescent Lamps
B50Cold-Pak
Ballasts for Linear Fluorescent Lamps B50Cold-Pak
Linear fluorescent lamps serve as a mainstay in commercial, industrial and institutional lighting. Philips Bodine fluorescent emergency ballasts for linear lamps operate most single and bi-pin fluorescent lamps, including U-shaped, HO, VHO, circline and energy-saving, and 4-pin long compacts. They are compatible with electronic, standard, energy-saving and dimming AC ballasts. Philips Bodine emergency ballasts are UL Listed for factory or field installation, provide at least 90 minutes of code-required emergency lighting and produce up to 3500 lumens initial light output. Extreme temperatures; 1- or 2-lamp illumination Initial Light Output: Up to 1200 Lumens Illumination Time: 90 Minutes (standard) Ballast Temperature Rating: -20°C to +55°C Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 200 mA AC Input Power Rating: 16 W

Linear fluorescent lamps serve as a mainstay in commercial, industrial and institutional lighting. Philips Bodine fluorescent emergency ballasts for linear lamps operate most single and bi-pin fluorescent lamps, including U-shaped, HO, VHO, circline and energy-saving, and 4-pin long compacts. They are compatible with electronic, standard, energy-saving and dimming AC ballasts. Philips Bodine emergency ballasts are UL Listed for factory or field installation, provide at least 90 minutes of code-required emergency lighting and produce up to 3500 lumens initial light output.

Extreme temperatures; 1- or 2-lamp illumination

Initial Light Output:Up to 1200 Lumens
Illumination Time:90 Minutes (standard)
Ballast Temperature Rating:-20°C to +55°C
Dual Input Voltage:120/277 VAC, 60 Hz
AC Input Current:200 mA
AC Input Power Rating:16 W
Supplier's Site

Technical Specifications

  Philips Emergency Lighting
Product Category Ballasts
Product Number B50Cold-Pak
Product Name Ballasts for Linear Fluorescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Ballasts for Fluorescent Lamps - F96T12/HO Rapid Start - Aero-Tech Light Bulb Co.
Specs
Start Method Rapid Start
Nominal Voltage 120V
Lamp Wattage 136 watts
View Details
Open Core and Coil HID Ballast - BMHH400/480 - RAB Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark
Lamp Type Metal Halide Lamp
View Details