Adafruit Industries Jumper Wire 758

Description
"Jumper Wire Male to Male, Zippable, 40 Conductor 5.91"" (150.00mm) 28 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Male to Male, Zippable, 40 Conductor 5.91"" (150.00mm) 28 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 1528-1154-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
1528-1154-ND
Jumper Wire 1528-1154-ND
"Jumper Wire Male to Male, Zippable, 40 Conductor 5.91"" (150.00mm) 28 AWG Bulk"

"Jumper Wire Male to Male, Zippable, 40 Conductor 5.91"" (150.00mm) 28 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 1528-1154-ND
Product Name Jumper Wire
North American 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 633 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0130 inch (0.3302 mm)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Hook-up Wire, HW-C Uncovered - 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4600 inch (2.16 to 11.68 mm)
View Details
Hook Up Wire - 1225875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details