Adafruit Industries AC DC Desktop, Wall Power Adapters 658

Description
5V 50W AC/DC External Desktop (Class I) Adapter Cord Input
Request a Quote Datasheet
Description
5V 50W AC/DC External Desktop (Class I) Adapter Cord Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1528-1519-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1528-1519-ND
AC DC Desktop, Wall Power Adapters 1528-1519-ND
5V 50W AC/DC External Desktop (Class I) Adapter Cord Input

5V 50W AC/DC External Desktop (Class I) Adapter Cord Input

Buy Now Datasheet
AC AC Wall Adapters - 658 - 1163124-658 - Win Source Electronics
Laguna Hills, CA, United States
AC AC Wall Adapters - 658
1163124-658
AC AC Wall Adapters - 658 1163124-658
Manufacturer: Adafruit Industries LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163124-658 Length: 139.7 mm Approvals: cULus Height: 33.02 mm Weight: 420.026535 g Output Voltage: 5 V Width: 60.96 mm Cord Length: 1.1176 m Categories: AC AC Wall Adapters Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Desktop RoHS: Non-Compliant Max Power Dissipation: 50 W Max Output Current: 10 A

Manufacturer: Adafruit Industries LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1163124-658
Length: 139.7 mm
Approvals: cULus
Height: 33.02 mm
Weight: 420.026535 g
Output Voltage: 5 V
Width: 60.96 mm
Cord Length: 1.1176 m
Categories: AC AC Wall Adapters
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Mount: Desktop
RoHS: Non-Compliant
Max Power Dissipation: 50 W
Max Output Current: 10 A

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number 1528-1519-ND 1163124-658
Product Name AC DC Desktop, Wall Power Adapters AC AC Wall Adapters - 658
Type 1
Form Factor Desktop / Free Standing
AC Output Voltage 5.0 volts
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-C24024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
3 suppliers
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-5-V-P5-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details