Adafruit Industries LED Addressable, Specialty 6217

Description
ALPHABET LED FILAMENT - WARM WHI
Request a Quote Datasheet
Description
ALPHABET LED FILAMENT - WARM WHI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Addressable, Specialty - 1528-6217-ND - DigiKey
Thief River Falls, MN, United States
LED Addressable, Specialty
1528-6217-ND
LED Addressable, Specialty 1528-6217-ND
ALPHABET LED FILAMENT - WARM WHI

ALPHABET LED FILAMENT - WARM WHI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1528-6217-ND
Product Name LED Addressable, Specialty
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
1W Mini High Power LED - ASMT-JB11-NNQ01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 165 degrees
View Details
2 suppliers