Adafruit Industries LED Addressable, Specialty 607

Description
Addressable Lighting - 1024 (32 x 32) LED Matrix Red, Green, Blue (RGB) 128.00mm L x 128.00mm W
Request a Quote Datasheet
Description
Addressable Lighting - 1024 (32 x 32) LED Matrix Red, Green, Blue (RGB) 128.00mm L x 128.00mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Addressable, Specialty - 1528-1355-ND - DigiKey
Thief River Falls, MN, United States
LED Addressable, Specialty
1528-1355-ND
LED Addressable, Specialty 1528-1355-ND
Addressable Lighting - 1024 (32 x 32) LED Matrix Red, Green, Blue (RGB) 128.00mm L x 128.00mm W

Addressable Lighting - 1024 (32 x 32) LED Matrix Red, Green, Blue (RGB) 128.00mm L x 128.00mm W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1528-1355-ND
Product Name LED Addressable, Specialty
LED Type Red; Green; Blue; Multi-Colored
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGJE - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details
3 suppliers
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 90 degrees
View Details