Manufacturer: Adafruit Industries LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189908-578
Number of Positions: 4
Color: Black
Connector Type: Crimp, Plug, Socket, Wire Leads
Number of Rows: 1
Length: 299.9232 mm
Orientation: Tee Style
Number of Pins: 4
Categories: Custom Parts
Alternative Parts (Cross-Reference): ADA578;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Schedule B: 8544420000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189908-578 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 578 |