Adafruit Industries Meters 575

Description
Voltage (Voltmeter) LED - Green Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LED - Green Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 1528-1145-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Green Characters Display Panel Mount

Voltage (Voltmeter) LED - Green Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - 575 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
575
Panel Meters 575
Voltmeter LED - Green Characters Display Panel Mount

Voltmeter LED - Green Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 1528-1145-ND 575
Product Name Meters Panel Meters
Display Technology LED
Display Colors Green
Voltage Range 4.5 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
 - Digital Panel Meters for 6 Digit Digital Stopwatch and Timer Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details