Adafruit Industries Between Series Adapters - 4510 4510

Description
Manufacturer: Adafruit Industries LLC Win Source Part Number: 856085-4510 Features: Adapter Connector To Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8471.80.1000
Request a Quote Datasheet
Description
Manufacturer: Adafruit Industries LLC Win Source Part Number: 856085-4510 Features: Adapter Connector To Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8471.80.1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 4510 - 856085-4510 - Win Source Electronics
Laguna Hills, CA, United States
Between Series Adapters - 4510
856085-4510
Between Series Adapters - 4510 856085-4510
Manufacturer: Adafruit Industries LLC Win Source Part Number: 856085-4510 Features: Adapter Connector To Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8471.80.1000

Manufacturer: Adafruit Industries LLC
Win Source Part Number: 856085-4510
Features: Adapter Connector To
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8471.80.1000

Buy Now Datasheet
Between Series Adapters - 1528-4510-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
1528-4510-ND
Between Series Adapters 1528-4510-ND
Adapter Connector D-Sub, 9 Pin Female To Terminal Block, 9 Positions Black

Adapter Connector D-Sub, 9 Pin Female To Terminal Block, 9 Positions Black

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 856085-4510 1528-4510-ND
Product Name Between Series Adapters - 4510 Between Series Adapters
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
D-subminiature - 8630CH37M3LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
View Details
3 suppliers
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Standard Circular Connectors - 1-1589690-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
3 suppliers