Adafruit Industries Evaluation, Development Board Enclosures 4340

Description
"Case Metal, Aluminum Black Hand Held 3.346"" L x 2.165"" W (85.00mm x 55.00mm) X 0.984"" (25.00mm)"
Request a Quote Datasheet
Description
"Case Metal, Aluminum Black Hand Held 3.346"" L x 2.165"" W (85.00mm x 55.00mm) X 0.984"" (25.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 1528-4340-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
1528-4340-ND
Evaluation, Development Board Enclosures 1528-4340-ND
"Case Metal, Aluminum Black Hand Held 3.346"" L x 2.165"" W (85.00mm x 55.00mm) X 0.984"" (25.00mm)"

"Case Metal, Aluminum Black Hand Held 3.346"" L x 2.165"" W (85.00mm x 55.00mm) X 0.984"" (25.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1528-4340-ND
Product Name Evaluation, Development Board Enclosures
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 138-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0155 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details