Adafruit Industries Speakers 4227

Description
8 Ohms General Purpose Speaker 1W 670Hz ~ 20kHz Top Oval
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 670Hz ~ 20kHz Top Oval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 1528-4227-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1W 670Hz ~ 20kHz Top Oval

8 Ohms General Purpose Speaker 1W 670Hz ~ 20kHz Top Oval

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 1528-4227-ND
Product Name Speakers
Resonance Frequency 670 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Miniature Speakers - 7800719P - RS Components, Ltd.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1540 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details