Adafruit Industries Speakers 3923

Description
8 Ohms General Purpose Speaker 1W Top Oval, Rectangular Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W Top Oval, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 1528-2716-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1W Top Oval, Rectangular Frame

8 Ohms General Purpose Speaker 1W Top Oval, Rectangular Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 1528-2716-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details
Speakers - TC8FD00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 125 Hz
View Details