Adafruit Industries USB Cables - 3878 3878

Description
Manufacturer: Adafruit Industries LLC Win Source Part Number: 855841-3878 Features: Cable Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8544.42.2000
Request a Quote Datasheet
Description
Manufacturer: Adafruit Industries LLC Win Source Part Number: 855841-3878 Features: Cable Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8544.42.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
USB Cables - 3878
855841-3878
USB Cables - 3878 855841-3878
Manufacturer: Adafruit Industries LLC Win Source Part Number: 855841-3878 Features: Cable Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8544.42.2000

Manufacturer: Adafruit Industries LLC
Win Source Part Number: 855841-3878
Features: Cable
Package: Bulk
Categories: Cable Assemblies
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8544.42.2000

Buy Now Datasheet
USB Cables - 1528-2704-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1528-2704-ND
USB Cables 1528-2704-ND
Cable Micro B Male to C Male 3.00' (914.4mm) Unshielded

Cable Micro B Male to C Male 3.00' (914.4mm) Unshielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 3878 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - USB Cables
3878
Cable Assemblies - USB Cables 3878
CABLE MCR B PLUG TO C PLUG 3'

CABLE MCR B PLUG TO C PLUG 3'

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 855841-3878 1528-2704-ND 3878
Product Name USB Cables - 3878 USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details