Adafruit Industries 1.6V Battery 3520

Description
Alkaline Battery Cylindrical 1.6V 1.2Ah AAA Primary Product overview: 3520 from Adafruit is a Battery for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V. Search-friendly keywords include Battery, Battery Products, electronic component, datasheet, replacement part, 1.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 6-3520 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Alkaline Battery Cylindrical 1.6V 1.2Ah AAA Primary Product overview: 3520 from Adafruit is a Battery for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V. Search-friendly keywords include Battery, Battery Products, electronic component, datasheet, replacement part, 1.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 6-3520 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6V Battery - 6-3520 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6V Battery
6-3520
1.6V Battery 6-3520
Alkaline Battery Cylindrical 1.6V 1.2Ah AAA Primary Product overview: 3520 from Adafruit is a Battery for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V. Search-friendly keywords include Battery, Battery Products, electronic component, datasheet, replacement part, 1.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 6-3520 can be used for catalog matching and distributor lookup.

Alkaline Battery Cylindrical 1.6V 1.2Ah AAA Primary Product overview: 3520 from Adafruit is a Battery for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V. Search-friendly keywords include Battery, Battery Products, electronic component, datasheet, replacement part, 1.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 6-3520 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Batteries
Product Number 6-3520
Product Name 1.6V Battery
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1486-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details
EXTERNAL BATTERY MODULES - EBM FA10252 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details