Adafruit Industries Stepper Motors 324

Description
Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 350mA 12VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 350mA 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 1528-1062-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
1528-1062-ND
Stepper Motors 1528-1062-ND
Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 350mA 12VDC

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 350mA 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 1528-1062-ND
Product Name Stepper Motors
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Holding Torque 28 In-oz (20 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
 - PST.57HB3220-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 2 amps
Rotor Inertia 0.0042 oz-in-sec² (0.0298 kg-cm²)
View Details
Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
DC Voltage Range 3.0 VDC
Torque Constant 0.0453 in-oz/amp (0.3200 mN-m/amp)
Rotor Inertia 2.83E-9 oz-in-sec² (2.00E-8 kg-cm²)
View Details
Stepper Motors - 5350445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 268 In-oz (189 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details