Adafruit Industries LED Indication - Discrete 302

Description
Red, Green, Blue (RGB) LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue Radial - 4 Leads
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1528-2767-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1528-2767-ND
LED Indication - Discrete 1528-2767-ND
Red, Green, Blue (RGB) LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue Radial - 4 Leads

Red, Green, Blue (RGB) LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue Radial - 4 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1528-2767-ND
Product Name LED Indication - Discrete
LED Package: Radial - 4 Leads
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 630 nm (4600 to 6300 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
3W Mini High Power LED - ASMT-JB31-NMP01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 165 degrees
View Details
2 suppliers