Adafruit Industries Motors - AC, DC 2941

Description
DC Motor Standard 130 RPM 5VDC
Request a Quote Datasheet
Description
DC Motor Standard 130 RPM 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1528-1561-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1528-1561-ND
Motors - AC, DC 1528-1561-ND
DC Motor Standard 130 RPM 5VDC

DC Motor Standard 130 RPM 5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1528-1561-ND
Product Name Motors - AC, DC
DC Voltage Range 5.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

PBL42-15 24V 4000 RPM - 776614 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Torque Constant 4.53 in-oz/amp (32 mN-m/amp)
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
Rotor Inertia 1.13E-6 oz-in-sec² (8.00E-6 kg-cm²)
View Details
7 oz-in Min.Holding torque, NEMA size 11 Frame Hybrid Stepper Motor - S9111M-D13 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.197 inch (5.0 mm)
Shaft Orientation Double-ended
Length 1.32 inch (34 mm)
View Details
DC Motors - 8734795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.079 inch (2.0 mm)
View Details