Adafruit Industries LED Addressable, Specialty 2868

Description
Addressable Lighting Neopixel 8 LED Module Serial (Shift Register) Red, Green, Blue, White (RGBW) 51.10mm L x 10.20mm W
Request a Quote Datasheet
Description
Addressable Lighting Neopixel 8 LED Module Serial (Shift Register) Red, Green, Blue, White (RGBW) 51.10mm L x 10.20mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Addressable, Specialty - 1528-1594-ND - DigiKey
Thief River Falls, MN, United States
LED Addressable, Specialty
1528-1594-ND
LED Addressable, Specialty 1528-1594-ND
Addressable Lighting Neopixel 8 LED Module Serial (Shift Register) Red, Green, Blue, White (RGBW) 51.10mm L x 10.20mm W

Addressable Lighting Neopixel 8 LED Module Serial (Shift Register) Red, Green, Blue, White (RGBW) 51.10mm L x 10.20mm W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1528-1594-ND
Product Name LED Addressable, Specialty
LED Type Red; Green; Blue; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
3W Mini High Power LED (High CRI) - ASMT-JN33-NUV01 - Broadcom Inc.
Specs
LED Type White; Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 140 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details