Adafruit Industries LED Addressable, Specialty 2536

Description
Addressable Lighting Neopixel 90 LED Strip (White) Serial (Shift Register) Red, Green, Blue (RGB) 3000.00mm L
Request a Quote Datasheet
Description
Addressable Lighting Neopixel 90 LED Strip (White) Serial (Shift Register) Red, Green, Blue (RGB) 3000.00mm L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Addressable, Specialty - 1528-2779-ND - DigiKey
Thief River Falls, MN, United States
LED Addressable, Specialty
1528-2779-ND
LED Addressable, Specialty 1528-2779-ND
Addressable Lighting Neopixel 90 LED Strip (White) Serial (Shift Register) Red, Green, Blue (RGB) 3000.00mm L

Addressable Lighting Neopixel 90 LED Strip (White) Serial (Shift Register) Red, Green, Blue (RGB) 3000.00mm L

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1528-2779-ND
Product Name LED Addressable, Specialty
LED Type Red; Green; Blue; Multi-Colored
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
3W High Power LED - ASMT-AB31-NNP00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 140 degrees
View Details
2 suppliers