Adafruit Industries LED Addressable, Specialty 2159

Description
Addressable Lighting - 4 Digit LED 14 Segment I²C Yellow-Green
Request a Quote Datasheet
Description
Addressable Lighting - 4 Digit LED 14 Segment I²C Yellow-Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Addressable, Specialty - 1528-1480-ND - DigiKey
Thief River Falls, MN, United States
LED Addressable, Specialty
1528-1480-ND
LED Addressable, Specialty 1528-1480-ND
Addressable Lighting - 4 Digit LED 14 Segment I²C Yellow-Green

Addressable Lighting - 4 Digit LED 14 Segment I²C Yellow-Green

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1528-1480-ND
Product Name LED Addressable, Specialty
LED Type Yellow; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3A2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 8000 K
View Details
4 suppliers