Adafruit Industries LED Addressable, Specialty 2038

Description
Addressable Lighting - 128 (16 x 8) LED Matrix I²C White
Request a Quote
Description
Addressable Lighting - 128 (16 x 8) LED Matrix I²C White
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 16X8 1.2In LED Matrix Round LEDs in white features a compact 1.2-inch (32 mm) matrix height with a configuration of 64 dots arranged in an 8x8 array. The LEDs have a diameter of 3.0 mm and are designed for low power consumption while providing high reliability and intensity. This product is RoHS compliant, ensuring it meets environmental standards. It is suitable for various applications, including audio equipment, instrument panels, and digital readout displays. The matrix is lightweight and easy to assemble, making it a practical choice for engineers looking to integrate LED displays into their projects.

Datasheet Summary
Powered by GS/AI

The 16X8 1.2In LED Matrix Round LEDs in white features a compact 1.2-inch (32 mm) matrix height with a configuration of 64 dots arranged in an 8x8 array. The LEDs have a diameter of 3.0 mm and are designed for low power consumption while providing high reliability and intensity. This product is RoHS compliant, ensuring it meets environmental standards. It is suitable for various applications, including audio equipment, instrument panels, and digital readout displays. The matrix is lightweight and easy to assemble, making it a practical choice for engineers looking to integrate LED displays into their projects.

Suppliers

Company
Product
Description
Supplier Links
LED Addressable, Specialty - 1528-1338-ND - DigiKey
Thief River Falls, MN, United States
LED Addressable, Specialty
1528-1338-ND
LED Addressable, Specialty 1528-1338-ND
Addressable Lighting - 128 (16 x 8) LED Matrix I²C White

Addressable Lighting - 128 (16 x 8) LED Matrix I²C White

Buy Now Datasheet
16X8 1.2In Led Matrix Round Leds White; Light Strip Length Adafruit - 98Y0072 - Newark, An Avnet Company
Chicago, IL, United States
16X8 1.2In Led Matrix Round Leds White; Light Strip Length Adafruit
98Y0072
16X8 1.2In Led Matrix Round Leds White; Light Strip Length Adafruit 98Y0072
16X8 1.2in LED Matrix Round LEDs - White; Light Strip Length:-; No. of LEDs:-; Illumination Color:White; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:- RoHS Compliant: Yes

16X8 1.2in LED Matrix Round LEDs - White; Light Strip Length:-; No. of LEDs:-; Illumination Color:White; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1528-1338-ND 98Y0072
Product Name LED Addressable, Specialty 16X8 1.2In Led Matrix Round Leds White; Light Strip Length Adafruit
LED Type White White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 67-2334-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers