Adafruit Industries Jacket Material Adafruit 1880

Description
Jacket Material:Silicone Rubber; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):6ft; Reel Length (Metric):1.8m; No. of Max Strands x Strand Size:-; Voltage Rating:600V; Conductor Material:- RoHS Compliant: Yes
Datasheet
Description
Jacket Material:Silicone Rubber; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):6ft; Reel Length (Metric):1.8m; No. of Max Strands x Strand Size:-; Voltage Rating:600V; Conductor Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Adafruit - 95Y9162 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Adafruit
95Y9162
Jacket Material Adafruit 95Y9162
Jacket Material:Silicone Rubber; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):6ft; Reel Length (Metric):1.8m; No. of Max Strands x Strand Size:-; Voltage Rating:600V; Conductor Material:- RoHS Compliant: Yes

Jacket Material:Silicone Rubber; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):6ft; Reel Length (Metric):1.8m; No. of Max Strands x Strand Size:-; Voltage Rating:600V; Conductor Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95Y9162
Product Name Jacket Material Adafruit
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 073455-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers