Adafruit Industries Speakers 1784

Description
4 Ohms Exciter Speaker 5W 20Hz ~ 15kHz Top Round
Request a Quote Datasheet
Description
4 Ohms Exciter Speaker 5W 20Hz ~ 15kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 1528-1951-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms Exciter Speaker 5W 20Hz ~ 15kHz Top Round

4 Ohms Exciter Speaker 5W 20Hz ~ 15kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 1528-1951-ND
Product Name Speakers
Resonance Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526801 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details