Adafruit Industries LCD, OLED, Graphic 1774

Description
"Resistive Graphic LCD Display Module Transmissive Red, Green, Blue (RGB) TFT - Color Parallel, 8-Bit, SPI 2.8"" (71.12mm) 320 x 240 (QVGA)"
Request a Quote Datasheet
Description
"Resistive Graphic LCD Display Module Transmissive Red, Green, Blue (RGB) TFT - Color Parallel, 8-Bit, SPI 2.8"" (71.12mm) 320 x 240 (QVGA)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCD, OLED, Graphic - 1528-2662-ND - DigiKey
Thief River Falls, MN, United States
LCD, OLED, Graphic
1528-2662-ND
LCD, OLED, Graphic 1528-2662-ND
"Resistive Graphic LCD Display Module Transmissive Red, Green, Blue (RGB) TFT - Color Parallel, 8-Bit, SPI 2.8"" (71.12mm) 320 x 240 (QVGA)"

"Resistive Graphic LCD Display Module Transmissive Red, Green, Blue (RGB) TFT - Color Parallel, 8-Bit, SPI 2.8"" (71.12mm) 320 x 240 (QVGA)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital LED Displays
Product Number 1528-2662-ND
Product Name LCD, OLED, Graphic
LED Color Red, Green, Blue (RGB)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 2492715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Red (optional feature); Green (optional feature)
View Details