Adafruit Industries LED Addressable, Specialty 1612

Description
Addressable Lighting Neopixel 5 LED Module Serial (Shift Register) Red, Green, Blue (RGB)
Request a Quote Datasheet
Description
Addressable Lighting Neopixel 5 LED Module Serial (Shift Register) Red, Green, Blue (RGB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Addressable, Specialty - 1528-1196-ND - DigiKey
Thief River Falls, MN, United States
LED Addressable, Specialty
1528-1196-ND
LED Addressable, Specialty 1528-1196-ND
Addressable Lighting Neopixel 5 LED Module Serial (Shift Register) Red, Green, Blue (RGB)

Addressable Lighting Neopixel 5 LED Module Serial (Shift Register) Red, Green, Blue (RGB)

Buy Now Datasheet
Led Color Adafruit - 26Y8500 - Newark, An Avnet Company
Chicago, IL, United States
Led Color Adafruit
26Y8500
Led Color Adafruit 26Y8500
LED Color:Red, Green, Blue; Operating Voltage:5V; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:Neopixel RoHS Compliant: Yes

LED Color:Red, Green, Blue; Operating Voltage:5V; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:Neopixel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1528-1196-ND 26Y8500
Product Name LED Addressable, Specialty Led Color Adafruit
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Red, Green, Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 67-1631-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 3-SMD, No Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3 suppliers