Red, Green, Blue (RGB) LED Indication - Discrete 2.3V Red, 4.15V Green, 4.15V Blue Radial - 4 Leads
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1528-2766-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial - 4 Leads |
| LED Type | Red; Green; Blue; Multi-Colored |
| Peak Wavelength | 430 to 630 nm (4300 to 6300 Å) |
| Viewing Angle | 60 degrees |