Adafruit Industries LED Addressable, Specialty 1506

Description
Addressable Lighting Neopixel 144 LED Strip (Black) Serial (Shift Register) Red, Green, Blue (RGB) 1000.00mm L
Request a Quote Datasheet
Description
Addressable Lighting Neopixel 144 LED Strip (Black) Serial (Shift Register) Red, Green, Blue (RGB) 1000.00mm L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Addressable, Specialty - 1528-1506-ND - DigiKey
Thief River Falls, MN, United States
LED Addressable, Specialty
1528-1506-ND
LED Addressable, Specialty 1528-1506-ND
Addressable Lighting Neopixel 144 LED Strip (Black) Serial (Shift Register) Red, Green, Blue (RGB) 1000.00mm L

Addressable Lighting Neopixel 144 LED Strip (Black) Serial (Shift Register) Red, Green, Blue (RGB) 1000.00mm L

Buy Now Datasheet
Light Strip Length Adafruit - 26Y8460 - Newark, An Avnet Company
Chicago, IL, United States
Light Strip Length Adafruit
26Y8460
Light Strip Length Adafruit 26Y8460
Light Strip Length:1m; No. of LEDs:144LEDs; Illumination Color:Red, Green, Blue; Input Voltage:5V; Input Power:43W; IP Rating:-; Product Range:NeoPixel RoHS Compliant: Yes

Light Strip Length:1m; No. of LEDs:144LEDs; Illumination Color:Red, Green, Blue; Input Voltage:5V; Input Power:43W; IP Rating:-; Product Range:NeoPixel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1528-1506-ND 26Y8460
Product Name LED Addressable, Specialty Light Strip Length Adafruit
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
High brightness Tri-Color chip LED - SMLVN6RGB1U - ROHM Semiconductor GmbH
Specs
LED Package: 3.1x2.8 (t=0.6)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details