Adafruit Industries Software Defined Radio, 24Mhz-1.85Ghz; Antenna Type Adafruit 1497

Description
SOFTWARE DEFINED RADIO, 24MHZ-1.85GHZ; Antenna Type:-; Frequency Min:24MHz; Frequency Max:1.85GHz; Antenna Mounting:-; Gain:-; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:- RoHS Compliant: NA
Description
SOFTWARE DEFINED RADIO, 24MHZ-1.85GHZ; Antenna Type:-; Frequency Min:24MHz; Frequency Max:1.85GHz; Antenna Mounting:-; Gain:-; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:- RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Software Defined Radio Receiver USB Stick features the RTL2832U and R820T tuner, allowing it to receive signals across a frequency range of 24MHz to 1.85GHz. This device is compatible with Windows, Mac, and Linux operating systems, enabling users to access various types of signals, including FM radio, unencrypted radio communications, and POCSAG pagers. The product includes a compact RTL2832+R820T module with an MCX RF connector and a basic DVB-T antenna suitable for experimentation, although it is primarily designed for use in regions with DVB-T broadcasts. The USB dongle dimensions are 22.24mm x 23.1mm x 9.9mm. Users are advised to verify the legality of receiving certain radio signals in their location.

Datasheet Summary
Powered by GS/AI

The Software Defined Radio Receiver USB Stick features the RTL2832U and R820T tuner, allowing it to receive signals across a frequency range of 24MHz to 1.85GHz. This device is compatible with Windows, Mac, and Linux operating systems, enabling users to access various types of signals, including FM radio, unencrypted radio communications, and POCSAG pagers. The product includes a compact RTL2832+R820T module with an MCX RF connector and a basic DVB-T antenna suitable for experimentation, although it is primarily designed for use in regions with DVB-T broadcasts. The USB dongle dimensions are 22.24mm x 23.1mm x 9.9mm. Users are advised to verify the legality of receiving certain radio signals in their location.

Suppliers

Company
Product
Description
Supplier Links
Software Defined Radio, 24Mhz-1.85Ghz; Antenna Type Adafruit - 19X7736 - Newark, An Avnet Company
Chicago, IL, United States
Software Defined Radio, 24Mhz-1.85Ghz; Antenna Type Adafruit
19X7736
Software Defined Radio, 24Mhz-1.85Ghz; Antenna Type Adafruit 19X7736
SOFTWARE DEFINED RADIO, 24MHZ-1.85GHZ; Antenna Type:-; Frequency Min:24MHz; Frequency Max:1.85GHz; Antenna Mounting:-; Gain:-; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:- RoHS Compliant: NA

SOFTWARE DEFINED RADIO, 24MHZ-1.85GHZ; Antenna Type:-; Frequency Min:24MHz; Frequency Max:1.85GHz; Antenna Mounting:-; Gain:-; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 19X7736
Product Name Software Defined Radio, 24Mhz-1.85Ghz; Antenna Type Adafruit
Primary Frequency Range 24.0 to 1850.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers