Adafruit Industries Display Modules - Display Modules - LCD, OLED, Graphic - 1480 1480

Description
Manufacturer: Adafruit Industries LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184441-1480 Categories: Display Modules - LCD, OLED, Graphic Alternative Parts (Cross-Reference): ADA-1480; ADA1480; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Adafruit Industries LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184441-1480 Categories: Display Modules - LCD, OLED, Graphic Alternative Parts (Cross-Reference): ADA-1480; ADA1480; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LCD, OLED, Graphic - 1480 - 1480 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LCD, OLED, Graphic - 1480
1480
Display Modules - Display Modules - LCD, OLED, Graphic - 1480 1480
Manufacturer: Adafruit Industries LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184441-1480 Categories: Display Modules - LCD, OLED, Graphic Alternative Parts (Cross-Reference): ADA-1480; ADA1480; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Adafruit Industries LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184441-1480
Categories: Display Modules - LCD, OLED, Graphic
Alternative Parts (Cross-Reference): ADA-1480; ADA1480;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Message Displays
Product Number 1480
Product Name Display Modules - Display Modules - LCD, OLED, Graphic - 1480
Unlock Full Specs
to access all available technical data

Similar Products

4
Specs
Display Type Matrix
Character Height 102 mm (4 inches)
View Details
2 suppliers
Industrial Networkable Message Display - EZM, EZMT and EZMR - OMEGA Engineering, Inc.
Specs
Display Type Ticker
Display Inputs Serial
Operating Power 8 to 180 watts
View Details
Graphical/Numeric Displays - RLC419-ND - DigiKey
Specs
Display Type Character
View Details