Red Lion Controls, Inc. 4" 6-Digit LED Serial Slave Display - RS-232/RS-485 LD4SS6P0

Description
4" High Red LED Digits (adjustable intensity) Slave Display with up to 6 Digits of Serial ASCII Data Dual Display Buffer Allows Alternating Displays Connects Directly to Red Lion Products with Serial (RS-232/485) Programmable User Input 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA 4X/IP65 Case Construction 660 x 200 x 58mm Dimensions
Request a Quote Datasheet
Description
4" High Red LED Digits (adjustable intensity) Slave Display with up to 6 Digits of Serial ASCII Data Dual Display Buffer Allows Alternating Displays Connects Directly to Red Lion Products with Serial (RS-232/485) Programmable User Input 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA 4X/IP65 Case Construction 660 x 200 x 58mm Dimensions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
York, PA, United States
4" 6-Digit LED Serial Slave Display - RS-232/RS-485
LD4SS6P0
4" 6-Digit LED Serial Slave Display - RS-232/RS-485 LD4SS6P0
4" High Red LED Digits (adjustable intensity) Slave Display with up to 6 Digits of Serial ASCII Data Dual Display Buffer Allows Alternating Displays Connects Directly to Red Lion Products with Serial (RS-232/485) Programmable User Input 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA 4X/IP65 Case Construction 660 x 200 x 58mm Dimensions

4" High Red LED Digits (adjustable intensity)
Slave Display with up to 6 Digits of Serial ASCII Data
Dual Display Buffer Allows Alternating Displays
Connects Directly to Red Lion Products with Serial (RS-232/485)
Programmable User Input
50 to 250VAC / 21.6 to 250VDC Universal Input Power
Aluminum NEMA 4X/IP65 Case Construction
660 x 200 x 58mm Dimensions

Supplier's Site
Graphical/Numeric Displays - RLC325-ND - DigiKey
Thief River Falls, MN, United States
Graphical/Numeric Displays
RLC325-ND
Graphical/Numeric Displays RLC325-ND
"DISP 7SEG 4"" 6 DIGIT RED MODULE"

"DISP 7SEG 4"" 6 DIGIT RED MODULE"

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category LED Message Displays LED Message Displays
Product Number LD4SS6P0 RLC325-ND
Product Name 4" 6-Digit LED Serial Slave Display - RS-232/RS-485 Graphical/Numeric Displays
Display Type Matrix Character
Unlock Full Specs
to access all available technical data

Similar Products

Long Range Weather Oracle Multi Display Displays - Multi-LR - RainWise, Inc.
Specs
Display Type Character
Case Height 0.3048 to 0.3302 m (1 to 1.08 ft)
Case Width 0.1461 to 0.1740 m (0.4792 to 0.5708 ft)
View Details
Graphical/Numeric Displays - RLC420-ND - DigiKey
Specs
Display Type Character
View Details
Industrial Networkable Message Display - EZM, EZMT and EZMR - OMEGA Engineering, Inc.
Specs
Display Type Ticker
Display Inputs Serial
Operating Power 8 to 180 watts
View Details