Adafruit Industries LED Addressable, Specialty 1461

Description
Addressable Lighting Neopixel 240 LED Strip (Black) Serial (Shift Register) Red, Green, Blue (RGB) 4000.00mm L
Request a Quote Datasheet
Description
Addressable Lighting Neopixel 240 LED Strip (Black) Serial (Shift Register) Red, Green, Blue (RGB) 4000.00mm L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Addressable, Specialty - 1528-1461-ND - DigiKey
Thief River Falls, MN, United States
LED Addressable, Specialty
1528-1461-ND
LED Addressable, Specialty 1528-1461-ND
Addressable Lighting Neopixel 240 LED Strip (Black) Serial (Shift Register) Red, Green, Blue (RGB) 4000.00mm L

Addressable Lighting Neopixel 240 LED Strip (Black) Serial (Shift Register) Red, Green, Blue (RGB) 4000.00mm L

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1528-1461-ND
Product Name LED Addressable, Specialty
LED Type Red; Green; Blue; Multi-Colored
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
Specs
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
View Details
2 suppliers