LED Driver IC 3 Output Linear Dimming 18.5mA Module
Manufacturer: Adafruit Industries LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106552-1378
Length: 88.9 mm
Frequency: 400 kHz
Height: 1.75 mm
Weight: 45.359237 g
Number of Outputs: 3
Output Voltage: 12 V
Width: 6.35 mm
Categories: PMIC - LED Drivers
Case / Package: Module
Output Current per Channel: 18.5 mA
Alternative Parts (Cross-Reference): ADA1378;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Switching Frequency: 400 kHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Schedule B: 8542310000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 6 V
Max Operating Temperature: 85 °C
Max Junction Temperature (Tj): 85 °C
IC LED DRVR LINEAR 18.5MA MODULE Product overview: 1378 from Adafruit is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18.5MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 18.5MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-1378 can be used for catalog matching and distributor lookup.
WS2811 LED DRIVER CHIP - 10 PACK
WS2811 LED DRIVER CHIP - 10 PACK
IC LED DRVR LINEAR 18.5MA MODULE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1528-1537-ND | 1106552-1378 | 137-1378 | 8-1378 | 1378 | 1378 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - 1378 | 18.5MA LED Driver IC | WS2811 LED DRIVER CHIP - 10 PACK | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC); Module | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |||
| Output Voltage | 12 volts | 12 volts | ||||
| Output Current | 18.5 milliamps | 18.5 milliamps | 18.5 milliamps |