Manufacturer: Adafruit Industries LLC
Win Source Part Number: 853936-1311
Features: Kit
Package: Dispenser
Categories: Kits
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8544.49.3080
Hook Up Wire, 22 AWG Kit 6 Spools, 25 ft each
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 853936-1311 | 1528-1743-ND |
| Product Name | Unclassified - 1311 | Cables, Wires - Single Conductors Kits |