Adafruit Industries Humidity, Moisture Sensors 1293

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 5s User Defined
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 5s User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 1528-1311-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
1528-1311-ND
Humidity, Moisture Sensors 1528-1311-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 5s User Defined

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 5s User Defined

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - 1293 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
1293
Sensors, Transducers - Humidity, Moisture Sensors 1293
SENSOR HUMID/TEMP 5V I2C 2% MOD

SENSOR HUMID/TEMP 5V I2C 2% MOD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 1528-1311-ND 1293
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-K5_5(200PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 302 F (-40 to 150 C)
Digital Outputs Capacitance
View Details
Portable Hygrometer - Model SADP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Humidity Sensors - 10142048-22 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers
Relative Humidity Meter Set - PCE-HT71N-5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details