Adafruit Industries Heat Shrink Tubing 1020

Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 1.00' (304.80mm, 12.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 1.00' (304.80mm, 12.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1528-2635-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
1528-2635-ND
Heat Shrink Tubing 1528-2635-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Shrink Ratio Adafruit - 32AC9243 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Ratio Adafruit
32AC9243
Shrink Ratio Adafruit 32AC9243
Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:12"; Length - Metric:304.8mm; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:- RoHS Compliant: Yes

Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:12"; Length - Metric:304.8mm; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 1528-2635-ND 32AC9243
Product Name Heat Shrink Tubing Shrink Ratio Adafruit
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details