ANTENNA, WLAN, CERAMIC PATCH; Antenna Type:Patch; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMD; Gain:5dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Product Range:-;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Antennas |
| Product Number | 47W3292 |
| Product Name | Antenna, Wlan, Ceramic Patch; Antenna Type Adactus |
| Polarization | Circular; Right Hand Circular |
Vertical