Adactus Antenna, Gps, Patch, 2.5Db, 18Mm, Sq; Antenna Type Adactus ADA-18182

Description
ANTENNA, GPS, PATCH, 2.5DB, 18MM, SQ; Antenna Type:GPS; Frequency Min:-; Frequency Max:-; Antenna Mounting:PCB; Gain:2.5dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
ANTENNA, GPS, PATCH, 2.5DB, 18MM, SQ; Antenna Type:GPS; Frequency Min:-; Frequency Max:-; Antenna Mounting:PCB; Gain:2.5dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Gps, Patch, 2.5Db, 18Mm, Sq; Antenna Type Adactus - 55T5202 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gps, Patch, 2.5Db, 18Mm, Sq; Antenna Type Adactus
55T5202
Antenna, Gps, Patch, 2.5Db, 18Mm, Sq; Antenna Type Adactus 55T5202
ANTENNA, GPS, PATCH, 2.5DB, 18MM, SQ; Antenna Type:GPS; Frequency Min:-; Frequency Max:-; Antenna Mounting:PCB; Gain:2.5dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; Product Range:-; RoHS Compliant: Yes

ANTENNA, GPS, PATCH, 2.5DB, 18MM, SQ; Antenna Type:GPS; Frequency Min:-; Frequency Max:-; Antenna Mounting:PCB; Gain:2.5dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 55T5202
Product Name Antenna, Gps, Patch, 2.5Db, 18Mm, Sq; Antenna Type Adactus
Polarization Circular; Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details