Adactus Antenna, 433Mhz, Swivel Whip, Sma; Antenna Type Adactus ADA 0186 433

Description
ANTENNA, 433MHZ, SWIVEL WHIP, SMA; Antenna Type:Omni-directiona l; Frequency Min:-; Frequency Max:433MHz; Antenna Mounting:Cable; Gain:2dBi; VSWR:2; Input Power:3W; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
ANTENNA, 433MHZ, SWIVEL WHIP, SMA; Antenna Type:Omni-directiona l; Frequency Min:-; Frequency Max:433MHz; Antenna Mounting:Cable; Gain:2dBi; VSWR:2; Input Power:3W; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, 433Mhz, Swivel Whip, Sma; Antenna Type Adactus - 47W3295 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 433Mhz, Swivel Whip, Sma; Antenna Type Adactus
47W3295
Antenna, 433Mhz, Swivel Whip, Sma; Antenna Type Adactus 47W3295
ANTENNA, 433MHZ, SWIVEL WHIP, SMA; Antenna Type:Omni-directiona l; Frequency Min:-; Frequency Max:433MHz; Antenna Mounting:Cable; Gain:2dBi; VSWR:2; Input Power:3W; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; RoHS Compliant: Yes

ANTENNA, 433MHZ, SWIVEL WHIP, SMA; Antenna Type:Omni-directional; Frequency Min:-; Frequency Max:433MHz; Antenna Mounting:Cable; Gain:2dBi; VSWR:2; Input Power:3W; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 47W3295
Product Name Antenna, 433Mhz, Swivel Whip, Sma; Antenna Type Adactus
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details