Adactus Omni Antenna, 2.5Ghz-2.7Ghz, 5M; Antenna Type Adactus ADA-0169W-LTE

Description
OMNI ANTENNA, 2.5GHZ-2.7GHZ, 5M; Antenna Type:Omni-directiona l; Frequency Min:2.5GHz; Frequency Max:2.7GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:3dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l;RoHS Compliant: Yes
Datasheet
Description
OMNI ANTENNA, 2.5GHZ-2.7GHZ, 5M; Antenna Type:Omni-directiona l; Frequency Min:2.5GHz; Frequency Max:2.7GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:3dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omni Antenna, 2.5Ghz-2.7Ghz, 5M; Antenna Type Adactus - 52AH3629 - Newark, An Avnet Company
Chicago, IL, United States
Omni Antenna, 2.5Ghz-2.7Ghz, 5M; Antenna Type Adactus
52AH3629
Omni Antenna, 2.5Ghz-2.7Ghz, 5M; Antenna Type Adactus 52AH3629
OMNI ANTENNA, 2.5GHZ-2.7GHZ, 5M; Antenna Type:Omni-directiona l; Frequency Min:2.5GHz; Frequency Max:2.7GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:3dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l;RoHS Compliant: Yes

OMNI ANTENNA, 2.5GHZ-2.7GHZ, 5M; Antenna Type:Omni-directional; Frequency Min:2.5GHz; Frequency Max:2.7GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:3dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 52AH3629
Product Name Omni Antenna, 2.5Ghz-2.7Ghz, 5M; Antenna Type Adactus
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195766-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1591.0 MHz
View Details
5 suppliers
3D Choke Ring Tripleband GNSS Antenna - AS-ANT3B-CHO-L1256-SMATNC-00 - ArduSimple
Specs
Gain 40 dB
VSWR 1.5 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers