Adactus Ant, Gsm Gprs, Quad Band External; Antenna Type Adactus ADA-0169

Description
ANT, GSM GPRS, QUAD BAND EXTERNAL; Antenna Type:GSM; Frequency Min:800MHz; Frequency Max:2.1GHz; Antenna Mounting:Cable; Gain:2dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:-; AntennaRoHS Compliant: Yes
Datasheet
Description
ANT, GSM GPRS, QUAD BAND EXTERNAL; Antenna Type:GSM; Frequency Min:800MHz; Frequency Max:2.1GHz; Antenna Mounting:Cable; Gain:2dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:-; AntennaRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ant, Gsm Gprs, Quad Band External; Antenna Type Adactus - 47W3294 - Newark, An Avnet Company
Chicago, IL, United States
Ant, Gsm Gprs, Quad Band External; Antenna Type Adactus
47W3294
Ant, Gsm Gprs, Quad Band External; Antenna Type Adactus 47W3294
ANT, GSM GPRS, QUAD BAND EXTERNAL; Antenna Type:GSM; Frequency Min:800MHz; Frequency Max:2.1GHz; Antenna Mounting:Cable; Gain:2dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:-; AntennaRoHS Compliant: Yes

ANT, GSM GPRS, QUAD BAND EXTERNAL; Antenna Type:GSM; Frequency Min:800MHz; Frequency Max:2.1GHz; Antenna Mounting:Cable; Gain:2dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:-; AntennaRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 47W3294
Product Name Ant, Gsm Gprs, Quad Band External; Antenna Type Adactus
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS L1+L2 Magnetic Antenna For Car With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-GPGLM-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 1367699 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2.5 dB
Connectors Sma
View Details
RF Antennas - 2115-NN02-220TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, DCS, GSM, LTE, NB-IoT, PCS, UMTS
Primary Frequency Range 450.0 to 8300.0 MHz
Gain 2.3 to 3.1 dB
View Details
4 suppliers