ANTENNA, GPS GSM 3G, ADHESIVE MOUNT; Antenna Type:GPS / GSM; Frequency Min:1.572GHz; Frequency Max:1.578GHz; Antenna Mounting:Cable; Gain:28dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Antennas |
| Product Number | 47W4377 |
| Product Name | Antenna, Gps Gsm 3G, Adhesive Mount; Antenna Type Adactus |
| Polarization | Circular; Right Hand Circular |
Dual slant ±45°